Richardson RFPD Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
High Power Resistive Products.
High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive resistance system and design to achieve...
M3775R Braking Resistors are used with Bonitron Braking Transistors to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. If overvoltage...
M3775R Braking Resistors are used with Bonitron Braking Transistors to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping, time. If overvoltage...
M3775R Resistive Load Banks are used with Bonitron Braking Transistors to allow full power braking and eliminate overvoltage faults. This permits controlled braking and dramatically shortens motor stopping time. If...
Maxi-Mox resistors are also versatile. Suitable for industrial applications requiring still more power for high voltage switching, industrial control, and high voltage current limiting.
MCS Series Metal Element Current Sense Resistive Metal Alloy mOhm Technology, SMD Resistor
Mini-Mox 0.25 Watt Precision Thick Film Axial Terminal High Voltage/High Resistance
Ohmite's MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in precision tolerances, high voltage...
Precision Thick Film Axial Terminal High Voltage/High Resistance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Standard Duty Braking Transistor Modules. Overvoltage Solutions for AC Drives. Dynamic Braking Transistor and Dynamic Braking Resistor Modules are used with AC drives to dissipate regenerated energy and eliminate overvoltage...
Standard Duty UL Braking Resistor Modules. Overvoltage Solutions for AC Drives. Bonitron's M3575R Resistive Braking Modules provide drive protection from overvoltage faults, due to regenerated voltage, by dissipating the excess...
The M3500DB Series enhances system performance and safety by providing resistive braking control for emergency stop applications if regenerative braking does not perform. The M3500DB Series satisfies the need to...
The M3500DB Series enhances system performance and safety by providing resistive braking control for emergency stop applications if regenerative braking does not perform.
The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.1%, the Mini-Mox resistor works...
The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 0.5%, the Mini-Mox resistor works...
The Mini-Mox resistor is very versatile, covering a wide resistance range as well as a wide range of operating voltages. Provided with tolerances down to 1%, the Mini-Mox resistor works...
While Bonitron has been the industry leader for Braking Transistors for years, what better way to compliment that than by offering quality resistors too! Bonitron has a vast standard offering...

<< Prev Next >>