TE Connectivity Chip Resistor - Surface Mount CRG0603F1K0

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106049DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106049DKR-ND
Chip Resistor - Surface Mount A106049DKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106049TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106049TR-ND
Chip Resistor - Surface Mount A106049TR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106049CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106049CT-ND
Chip Resistor - Surface Mount A106049CT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RF Resistor - CRG0603F1K0 - Richardson RFPD
Downers Grove, IL, United States
RF Resistor
CRG0603F1K0
RF Resistor CRG0603F1K0
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Surface Mount Resistors - 2132266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132266
Surface Mount Resistors 2132266
TE Connectivity CRG0603F1K0

TE Connectivity CRG0603F1K0

Supplier's Site
Surface Mount Resistors - 1345438 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345438
Surface Mount Resistors 1345438
TE Connectivity CRG0603F1K0

TE Connectivity CRG0603F1K0

Supplier's Site
Chip Resistor - Surface Mount - CRG0603F1K0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F1K0
Chip Resistor - Surface Mount CRG0603F1K0
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8100
Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8100
RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRG SeriesRoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRG SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number A106049DKR-ND CRG0603F1K0 2132266 CRG0603F1K0 75AH8100
Product Name Chip Resistor - Surface Mount RF Resistor Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details