Vishay Intertechnology, Inc. RES 4.42 OHM 1W 1% WW AXIAL RWR81S4R42FPS70

Description
RES 4.42ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 1W 1% WW AXIAL - RWR81S4R42FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1W 1% WW AXIAL
RWR81S4R42FPS70
RES 4.42 OHM 1W 1% WW AXIAL RWR81S4R42FPS70
RES 4.42ohm 1W 1% WW AXIAL

RES 4.42ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4R42FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R42FPS70
Wirewound Resistors 3110-RWR81S4R42FPS70
EGS-1-80 4.42 1% RWR81S4R42FP S70

EGS-1-80 4.42 1% RWR81S4R42FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R42FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R42FPS70-ND
Through Hole Resistors RWR81S4R42FPS70-ND
4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S4R42FPS70 3110-RWR81S4R42FPS70 RWR81S4R42FPS70-ND
Product Name RES 4.42 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details