Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R42FPS73

Description
EGS-1-80 4.42 1% RWR81S4R42FP S73
Request a Quote Datasheet
Description
EGS-1-80 4.42 1% RWR81S4R42FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R42FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R42FPS73
Wirewound Resistors 3110-RWR81S4R42FPS73
EGS-1-80 4.42 1% RWR81S4R42FP S73

EGS-1-80 4.42 1% RWR81S4R42FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R42FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R42FPS73-ND
Through Hole Resistors RWR81S4R42FPS73-ND
4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.42 OHM 1W 1% WW AXIAL - RWR81S4R42FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1W 1% WW AXIAL
RWR81S4R42FPS73
RES 4.42 OHM 1W 1% WW AXIAL RWR81S4R42FPS73
RES 4.42ohm 1W 1% WW AXIAL

RES 4.42ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4R42FPS73 RWR81S4R42FPS73-ND RWR81S4R42FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 4.42 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details