Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R42FSBSL

Description
EGS-1-80 4.42 1% RWR81S4R42FS BSL
Request a Quote Datasheet
Description
EGS-1-80 4.42 1% RWR81S4R42FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R42FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R42FSBSL
Wirewound Resistors 3110-RWR81S4R42FSBSL
EGS-1-80 4.42 1% RWR81S4R42FS BSL

EGS-1-80 4.42 1% RWR81S4R42FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S4R42FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R42FSBSL-ND
Through Hole Resistors RWR81S4R42FSBSL-ND
4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.42 OHM 1W 1% WW AXIAL - RWR81S4R42FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 1W 1% WW AXIAL
RWR81S4R42FSBSL
RES 4.42 OHM 1W 1% WW AXIAL RWR81S4R42FSBSL
RES 4.42ohm 1W 1% WW AXIAL

RES 4.42ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S4R42FSBSL RWR81S4R42FSBSL-ND RWR81S4R42FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.42 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1879453-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
3 suppliers