Vishay Intertechnology, Inc. RES 4.57 OHM 1W 1% WW AXIAL RWR81S4R57FRB12

Description
RES 4.57ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.57ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.57 OHM 1W 1% WW AXIAL - RWR81S4R57FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.57 OHM 1W 1% WW AXIAL
RWR81S4R57FRB12
RES 4.57 OHM 1W 1% WW AXIAL RWR81S4R57FRB12
RES 4.57ohm 1W 1% WW AXIAL

RES 4.57ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S4R57FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R57FRB12-ND
Through Hole Resistors RWR81S4R57FRB12-ND
4.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.57 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S4R57FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R57FRB12
Wirewound Resistors 3110-RWR81S4R57FRB12
EGS-1-80 4.57 1% RWR81S4R57FR B12

EGS-1-80 4.57 1% RWR81S4R57FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4R57FRB12 RWR81S4R57FRB12-ND 3110-RWR81S4R57FRB12
Product Name RES 4.57 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.57 ohms 4.57 ohms 4.57 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers