Vishay Intertechnology, Inc. Through Hole Resistors RWR81S4R53FSS70

Description
4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S4R53FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S4R53FSS70-ND
Through Hole Resistors RWR81S4R53FSS70-ND
4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.53 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.53 OHM 1W 1% WW AXIAL - RWR81S4R53FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 1W 1% WW AXIAL
RWR81S4R53FSS70
RES 4.53 OHM 1W 1% WW AXIAL RWR81S4R53FSS70
RES 4.53ohm 1W 1% WW AXIAL

RES 4.53ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S4R53FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R53FSS70
Wirewound Resistors 3110-RWR81S4R53FSS70
EGS-1-80 4.53 1% RWR81S4R53FS S70

EGS-1-80 4.53 1% RWR81S4R53FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S4R53FSS70-ND RWR81S4R53FSS70 3110-RWR81S4R53FSS70
Product Name Through Hole Resistors RES 4.53 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details