50 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
RESISTOR WIREWOUND, 5% OHM, 2W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RW2R0DAR050JETR-ND | 65K1311 |
| Product Name | Chip Resistor - Surface Mount | Resistor Wirewound, 5% Ohm, 2W, 5%; Filter Terminals Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4524 J-Lead | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0500 ohms |