Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S5CAR150JET

Description
150 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S5CAR150JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S5CAR150JETR-ND
Chip Resistor - Surface Mount RW1S5CAR150JETR-ND
150 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

150 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.15 Ohm, 1.5W, 5%; Resistance Ohmite - 65K1301 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.15 Ohm, 1.5W, 5%; Resistance Ohmite
65K1301
Resistor, Wirewound, 0.15 Ohm, 1.5W, 5%; Resistance Ohmite 65K1301
RESISTOR, WIREWOUND, 0.15 OHM, 1.5W, 5%; Resistance:0.15ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.15 OHM, 1.5W, 5%; Resistance:0.15ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S5CAR150JETR-ND 65K1301
Product Name Chip Resistor - Surface Mount Resistor, Wirewound, 0.15 Ohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3916 J-Lead
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details