Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0DA24R0JE

Description
24 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
24 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0DA24R0JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0DA24R0JE-ND
Chip Resistor - Surface Mount RW2S0DA24R0JE-ND
24 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

24 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 24 Ohm, 2W, 5%; Resistance Ohmite - 51M1700 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 24 Ohm, 2W, 5%; Resistance Ohmite
51M1700
Wirewound Resistor, 24 Ohm, 2W, 5%; Resistance Ohmite 51M1700
WIREWOUND RESISTOR, 24 OHM, 2W, 5%; Resistance:24ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 24 OHM, 2W, 5%; Resistance:24ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RW2S0DA24R0JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW2S0DA24R0JE
Resistors - Chip Resistor - Surface Mount RW2S0DA24R0JE
RES SMD 24 OHM 5% 2W J LEAD

RES SMD 24 OHM 5% 2W J LEAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RW2S0DA24R0JE-ND 51M1700 RW2S0DA24R0JE
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 24 Ohm, 2W, 5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4524 J-Lead 4524 J-Lead
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details