Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0CKR005FET

Description
5 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-RW1S0CKR005FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW1S0CKR005FETTR-ND
Chip Resistor - Surface Mount 273-RW1S0CKR005FETTR-ND
5 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film

5 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW1S0CKR005FETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW1S0CKR005FETDKR-ND
Chip Resistor - Surface Mount 273-RW1S0CKR005FETDKR-ND
RES 0.005 OHM 1% 1W 4324

RES 0.005 OHM 1% 1W 4324

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW1S0CKR005FETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW1S0CKR005FETCT-ND
Chip Resistor - Surface Mount 273-RW1S0CKR005FETCT-ND
RES 0.005 OHM 1% 1W 4324

RES 0.005 OHM 1% 1W 4324

Buy Now Datasheet
Chip Resistor - Surface Mount - RW1S0CKR005FET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RW1S0CKR005FET
Chip Resistor - Surface Mount RW1S0CKR005FET
RES 0.005 OHM 1% 1W 4324

RES 0.005 OHM 1% 1W 4324

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 273-RW1S0CKR005FETTR-ND RW1S0CKR005FET
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 4324 J-Lead
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details