Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR050FE

Description
50 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
50 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR050FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR050FE-ND
Chip Resistor - Surface Mount RW1S0BAR050FE-ND
50 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

50 mOhms ±1% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Ohmite - 64K6022 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Ohmite
64K6022
Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Ohmite 64K6022
WIREWOUND RESISTOR, 5% OHM, 1W, 1%; Resistance:0.05ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 5% OHM, 1W, 1%; Resistance:0.05ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S0BAR050FE-ND 64K6022
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 5% Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414927P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details