Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR750JET

Description
750 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
750 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR750JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR750JETR-ND
Chip Resistor - Surface Mount RW1S0BAR750JETR-ND
750 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

750 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RW1S0BAR750JETR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105127P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers