Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR050JET

Description
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR050JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR050JETR-ND
Chip Resistor - Surface Mount RW3R0DBR050JETR-ND
50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

50 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite - 64K6175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite
64K6175
Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite 64K6175
RESISTOR WIREWOUND, 5% OHM, 3W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: Yes

RESISTOR WIREWOUND, 5% OHM, 3W, 5%; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 5% Ohm, 3W, 5%, Full Reel; Resistance Ohmite - 65K1331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 5% Ohm, 3W, 5%, Full Reel; Resistance Ohmite
65K1331
Resistor Wirewound, 5% Ohm, 3W, 5%, Full Reel; Resistance Ohmite 65K1331
RESISTOR WIREWOUND, 5% OHM, 3W, 5%, FULL REEL; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

RESISTOR WIREWOUND, 5% OHM, 3W, 5%, FULL REEL; Resistance:0.05ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW3R0DBR050JETR-ND 64K6175 65K1331
Product Name Chip Resistor - Surface Mount Resistor Wirewound, 5% Ohm, 3W, 5%; Resistance Ohmite Resistor Wirewound, 5% Ohm, 3W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead SMD SMD
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661569 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details