Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0CB1R00JET

Description
1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0CB1R00JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CB1R00JETR-ND
Chip Resistor - Surface Mount RW2S0CB1R00JETR-ND
1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite - 64K6147 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite
64K6147
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite 64K6147
WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 1 Ohm, 2W, 5%; Filter Terminals Ohmite - 65K1326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 2W, 5%; Filter Terminals Ohmite
65K1326
Resistor, Wirewound, 1 Ohm, 2W, 5%; Filter Terminals Ohmite 65K1326
RESISTOR, WIREWOUND, 1 OHM, 2W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1 OHM, 2W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW2S0CB1R00JETR-ND 64K6147 65K1326
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite Resistor, Wirewound, 1 Ohm, 2W, 5%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
5 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details