Ohmite Manufacturing Co. SMD 1 OHM 2W Resistor RW2S0CB1R00JE

Description
RES SMD 1 OHM 5% 2W J LEAD Product overview: RW2S0CB1R00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2S0CB1R00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1 OHM 5% 2W J LEAD Product overview: RW2S0CB1R00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2S0CB1R00JE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 OHM 2W Resistor - 52-RW2S0CB1R00JE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 OHM 2W Resistor
52-RW2S0CB1R00JE
SMD 1 OHM 2W Resistor 52-RW2S0CB1R00JE
RES SMD 1 OHM 5% 2W J LEAD Product overview: RW2S0CB1R00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2S0CB1R00JE can be used for catalog matching and distributor lookup.

RES SMD 1 OHM 5% 2W J LEAD Product overview: RW2S0CB1R00JE from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RW2S0CB1R00JE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1201414-RW2S0CB1R00JE
Resistors - Chip Resistor - Surface Mount 1201414-RW2S0CB1R00JE
Win Source Part Number: 1201414-RW2S0CB1R00J E Category: Resistors>Chip Resistor - Surface Mount Series: RW Features: Current Sense Package: Bulk Height - Seated (Max): 0.227" (5.77mm) Standard Package: 100 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: 4122 J-Lead Supplier Device Package: SMD J-Lead, Pedestal Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.407" L x 0.226" W (10.34mm x 5.74mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite

Win Source Part Number: 1201414-RW2S0CB1R00JE
Category: Resistors>Chip Resistor - Surface Mount
Series: RW
Features: Current Sense
Package: Bulk
Height - Seated (Max): 0.227" (5.77mm)
Standard Package: 100
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: 4122 J-Lead
Supplier Device Package: SMD J-Lead, Pedestal
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.407" L x 0.226" W (10.34mm x 5.74mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite

Buy Now Datasheet
Chip Resistor - Surface Mount - RW2S0CB1R00JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CB1R00JE-ND
Chip Resistor - Surface Mount RW2S0CB1R00JE-ND
1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

1 Ohms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite - 64K6146 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite
64K6146
Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite 64K6146
WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 2W, 5%; Resistance:1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RW2S0CB1R00JE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RW2S0CB1R00JE
Resistors - Chip Resistor - Surface Mount RW2S0CB1R00JE
RES SMD 1 OHM 5% 2W J LEAD

RES SMD 1 OHM 5% 2W J LEAD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RW2S0CB1R00JE 1201414-RW2S0CB1R00JE RW2S0CB1R00JE-ND 64K6146 RW2S0CB1R00JE
Product Name SMD 1 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Wirewound Resistor, 1 Ohm, 2W, 5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging 4122 J-Lead Surface Mount Technology (SMT / SMD); 4122 J-Lead 4122 J-Lead
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details