Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DB150RJE

Description
150 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DB150RJE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DB150RJE-ND
Chip Resistor - Surface Mount RW3R0DB150RJE-ND
150 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

150 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Ohmite - 86K9109 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Ohmite
86K9109
Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Ohmite 86K9109
WIREWOUND RESISTOR, 150 OHM, 3W, 5%; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:RW Series; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 3W, 5%; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:General Purpose; Product Range:RW Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RW3R0DB150RJE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW3R0DB150RJE
Resistors - Chip Resistor - Surface Mount RW3R0DB150RJE
RES 150 OHM 5% 3W 6327

RES 150 OHM 5% 3W 6327

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RW3R0DB150RJE-ND 86K9109 RW3R0DB150RJE
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 150 Ohm, 3W, 5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead SMD 6327 J-Lead
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers