RS-5-69 .47 1% RW74UR470F B12
Wirewound Resistors .470 Ohm 1% 5W
RS-5-69 .47 1% RW74UR470F B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RW74UR470FB12-ND | RW74UR470FB12 | 3110-RW74UR470FB12 |
| Product Name | Through Hole Resistors | Wirewound Resistors .470 Ohm 1% 5W | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |