Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0DA150RJET

Description
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0DA150RJETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0DA150RJETR-ND
Chip Resistor - Surface Mount RW2S0DA150RJETR-ND
150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

150 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,150Ohms,100Wv,5+/-% Tol,-20,20Ppm-Tc,4624-Case Rohs Compliant Ohmite - 51M1698 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,150Ohms,100Wv,5+/-% Tol,-20,20Ppm-Tc,4624-Case Rohs Compliant Ohmite
51M1698
Resistor,wirewound,150Ohms,100Wv,5+/-% Tol,-20,20Ppm-Tc,4624-Case Rohs Compliant Ohmite 51M1698
Resistor,Wirewound,1 50Ohms,100WV,5+/-% Tol,-20,20ppm-TC,462 4-Case RoHS Compliant: Yes

Resistor,Wirewound,150Ohms,100WV,5+/-% Tol,-20,20ppm-TC,4624-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW2S0DA150RJETR-ND 51M1698
Product Name Chip Resistor - Surface Mount Resistor,wirewound,150Ohms,100Wv,5+/-% Tol,-20,20Ppm-Tc,4624-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4524 J-Lead
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4424FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details