Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR015JET

Description
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR015JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR015JETR-ND
Chip Resistor - Surface Mount RW1S0BAR015JETR-ND
15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

15 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite - 65K1280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite
65K1280
Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite 65K1280
RESISTOR, WIREWOUND, 0.015 OHM, 1W, 5%; Resistance:0.015ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.015 OHM, 1W, 5%; Resistance:0.015ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite - 64K5997 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite
64K5997
Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite 64K5997
RESISTOR, WIREWOUND, 0.015 OHM, 1W, 5%; Resistance:0.015ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.015 OHM, 1W, 5%; Resistance:0.015ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S0BAR015JETR-ND 65K1280
Product Name Chip Resistor - Surface Mount Resistor, Wirewound, 0.015 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details