RS-5-69 1K 1% RW74U1001F B12
RS-5-69 1K 1% RW74U1001F B12
Wirewound Resistors 1K Ohm 1% 5W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW74U1001FB12 | 541-RW74U1001FB12-ND | RW74U1001FB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors 1K Ohm 1% 5W |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |