Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0CBR050JE

Description
50 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
50 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0CBR050JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CBR050JE-ND
Chip Resistor - Surface Mount RW2S0CBR050JE-ND
50 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

50 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW2S0CBR050JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW2S0CBR050JE
Resistors - Chip Resistor - Surface Mount RW2S0CBR050JE
RES 0.05 OHM 5% 2W J LEAD

RES 0.05 OHM 5% 2W J LEAD

Supplier's Site
Wirewound Resistor, 5% Ohm, 2W, 5%; Resistance Ohmite - 64K6130 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5% Ohm, 2W, 5%; Resistance Ohmite
64K6130
Wirewound Resistor, 5% Ohm, 2W, 5%; Resistance Ohmite 64K6130
WIREWOUND RESISTOR, 5% OHM, 2W, 5%; Resistance:0.05ohm; Product Range:RW Series; Resistor Case / Package:4022 [10357 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Product Length:10.338mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5% OHM, 2W, 5%; Resistance:0.05ohm; Product Range:RW Series; Resistor Case / Package:4022 [10357 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Product Length:10.338mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW2S0CBR050JE-ND RW2S0CBR050JE 64K6130
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Wirewound Resistor, 5% Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead 4122 J-Lead 4022 [10357 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details