100 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RW2R0CBR100JET-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 J-Lead |
| Resistance Range | 0.1000 ohms |