Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S5CAR030JET

Description
30 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
30 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S5CAR030JET-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S5CAR030JET-ND
Chip Resistor - Surface Mount RW1S5CAR030JET-ND
30 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

30 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.03 Ohm, 1.5W, 5%; Resistance Ohmite - 65K1299 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.03 Ohm, 1.5W, 5%; Resistance Ohmite
65K1299
Resistor, Wirewound, 0.03 Ohm, 1.5W, 5%; Resistance Ohmite 65K1299
RESISTOR, WIREWOUND, 0.03 OHM, 1.5W, 5%; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.03 OHM, 1.5W, 5%; Resistance:0.03ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:1.5W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S5CAR030JET-ND 65K1299
Product Name Chip Resistor - Surface Mount Resistor, Wirewound, 0.03 Ohm, 1.5W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3916 J-Lead
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details