Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR027JET

Description
27 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
27 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR027JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR027JETR-ND
Chip Resistor - Surface Mount RW1S0BAR027JETR-ND
27 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

27 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RW1S0BAR027JETR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.0270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details