Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DB1R00JET

Description
1 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-RW3R0DB1R00JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW3R0DB1R00JETTR-ND
Chip Resistor - Surface Mount 273-RW3R0DB1R00JETTR-ND
1 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

1 Ohms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW3R0DB1R00JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW3R0DB1R00JETDKR-ND
Chip Resistor - Surface Mount 273-RW3R0DB1R00JETDKR-ND
RES SMD 1 OHM 5% 3W J LEAD

RES SMD 1 OHM 5% 3W J LEAD

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW3R0DB1R00JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW3R0DB1R00JETCT-ND
Chip Resistor - Surface Mount 273-RW3R0DB1R00JETCT-ND
RES SMD 1 OHM 5% 3W J LEAD

RES SMD 1 OHM 5% 3W J LEAD

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Ohmite - 64K6179 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Ohmite
64K6179
Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Ohmite 64K6179
WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:General Purpose; Product Range:RW Series; Voltage Rating:200V RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 3W, 5%; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:General Purpose; Product Range:RW Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-RW3R0DB1R00JETTR-ND 64K6179
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 1 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead SMD
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details