Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0BAR033JET

Description
33 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
33 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0BAR033JET-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0BAR033JET-ND
Chip Resistor - Surface Mount RW1S0BAR033JET-ND
33 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

33 mOhms ±5% 1W Chip Resistor 2512 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,0.033Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite - 64K6015 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.033Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite
64K6015
Resistor,wirewound,0.033Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite 64K6015
Resistor,Wirewound,0 .033Ohms,50WV,5+/-% Tol,2514-Case RoHS Compliant: Yes

Resistor,Wirewound,0.033Ohms,50WV,5+/-% Tol,2514-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S0BAR033JET-ND 64K6015
Product Name Chip Resistor - Surface Mount Resistor,wirewound,0.033Ohms,50Wv,5+/-% Tol,2514-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers