Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0CBR500JE

Description
500 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0CBR500JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CBR500JE-ND
Chip Resistor - Surface Mount RW2S0CBR500JE-ND
500 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

500 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite - 64K6144 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite
64K6144
Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite 64K6144
WIREWOUND RESISTOR, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 2W, 5%; Resistance:0.5ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RW2S0CBR500JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW2S0CBR500JE
Resistors - Chip Resistor - Surface Mount RW2S0CBR500JE
RES 0.5 OHM 5% 2W J LEAD

RES 0.5 OHM 5% 2W J LEAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RW2S0CBR500JE-ND 64K6144 RW2S0CBR500JE
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 0.5 Ohm, 2W, 5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead 4122 J-Lead
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details