RS-5-70 56 5% RW67V560 B12
Wirewound Resistors - Through Hole 6.5watts 56ohms 5% Non Standard
RS-5-70 56 5% RW67V560 B12
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW67V560B12 | RW67V560B12 | 541-RW67V560B12-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 56 ohms | 56 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |