10 Ohms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
RES 10 OHM 5% 2W 4527
RESISTOR, WIREWOUND, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RW2S0DA10R0JE-ND | RW2S0DA10R0JE | 51M1686 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor, Wirewound, 10 Ohm, 2W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4524 J-Lead | 4527 J-Lead | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |