Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R5EAR200JET

Description
200 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
200 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R5EAR200JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R5EAR200JETR-ND
Chip Resistor - Surface Mount RW3R5EAR200JETR-ND
200 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound

200 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW3R5EAR200JET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RW3R5EAR200JET
Resistors - Chip Resistor - Surface Mount RW3R5EAR200JET
RES 0.2 OHM 5% 3.5W 8127

RES 0.2 OHM 5% 3.5W 8127

Supplier's Site
Chip Resistor - Surface Mount - RW3R5EAR200JET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RW3R5EAR200JET
Chip Resistor - Surface Mount RW3R5EAR200JET
RES 0.2 OHM 5% 3.5W J LEAD

RES 0.2 OHM 5% 3.5W J LEAD

Supplier's Site Datasheet
Resistor, Wirewound, 0.2 Ohm, 3.5W, 5%, Full Reel; Resistance Ohmite - 65K1341 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 3.5W, 5%, Full Reel; Resistance Ohmite
65K1341
Resistor, Wirewound, 0.2 Ohm, 3.5W, 5%, Full Reel; Resistance Ohmite 65K1341
RESISTOR, WIREWOUND, 0.2 OHM, 3.5W, 5%, FULL REEL; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound ; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.2 OHM, 3.5W, 5%, FULL REEL; Resistance:0.2ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound; Resistor Type:Current Sense; Product Range:RW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RW3R5EAR200JETR-ND RW3R5EAR200JET RW3R5EAR200JET 65K1341
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Wirewound, 0.2 Ohm, 3.5W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 8127 J-Lead 8127 J-Lead SMD
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details