RS-1A-300 5.11 1% RW70U5R11F B12
Wirewound Resistors - Through Hole 1watt 5.11ohms 1%
RS-1A-300 5.11 1% RW70U5R11F B12
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW70U5R11FB12 | RW70U5R11FB12 | 541-RW70U5R11FB12-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors - | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 5.11 ohms | 5.11 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |