500 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
WIREWOUND RESISTOR, 0.5 OHM, 3.5W, 5%; Resistance:0.5ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
RESISTOR, WIREWOUND, 0.5 OHM, 3.5W, 5%; Resistance:0.5ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:SMD; Resistor Technology:Wirewound
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RW3R5EAR500JETR-ND | RW3R5EAR500JET | 64K6197 |
| Product Name | Chip Resistor - Surface Mount | Wirewound Resistor | Wirewound Resistor, 0.5 Ohm, 3.5W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8127 J-Lead | SMD | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms |