25 mOhms ±1% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
CURRENT SENSE RESISTOR, 0.025 OHM, 1W, 1%; Resistance:0.025ohm;
RES 0.025 OHM 1% 1W 4324
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RW1S0CKR025FE-ND | 64K6060 | RW1S0CKR025FE |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistor, 0.025 Ohm, 1W, 1%; Resistance Ohmite | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Wirewound | Thick Film (Chip) |
| Mounting / Packaging | 4324 J-Lead | SMD | 4324 J-Lead (4 Terminals) |
| Resistance Range | 0.0250 ohms | 0.0250 ohms | 0.0250 ohms |