Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0CKR005DE

Description
5 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
Request a Quote Datasheet
Description
5 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0CKR005DE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0CKR005DE-ND
Chip Resistor - Surface Mount RW1S0CKR005DE-ND
5 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film

5 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film

Buy Now Datasheet
Wirewound Resistor, 0.005 Ohm, 1W, 0.5%; Resistance Ohmite - 64K6050 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.005 Ohm, 1W, 0.5%; Resistance Ohmite
64K6050
Wirewound Resistor, 0.005 Ohm, 1W, 0.5%; Resistance Ohmite 64K6050
WIREWOUND RESISTOR, 0.005 OHM, 1W, 0.5%; Resistance:0.005ohm; Product Range:RW Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.005 OHM, 1W, 0.5%; Resistance:0.005ohm; Product Range:RW Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S0CKR005DE-ND 64K6050
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 0.005 Ohm, 1W, 0.5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Wirewound
Mounting / Packaging 4324 J-Lead SMD
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details