20 mOhms ±5% 3.5W Chip Resistor 8127 J-Lead Current Sense Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RW3R5EAR020JETR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 8127 J-Lead |
| Resistance Range | 0.0200 ohms |