Ohmite Manufacturing Co. Wirewound Resistor RW2S0CBR200JET

Description
Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance: Carbon and Ceramic composition f
Request a Quote Datasheet
Description
Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance: Carbon and Ceramic composition f
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - RW2S0CBR200JET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
RW2S0CBR200JET
Wirewound Resistor RW2S0CBR200JET
Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance: Carbon and Ceramic composition f

Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance: Carbon and Ceramic composition f

Supplier's Site
Chip Resistor - Surface Mount - RW2S0CBR200JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CBR200JETR-ND
Chip Resistor - Surface Mount RW2S0CBR200JETR-ND
SURF MT 2 WATTS 0.20 5% RT

SURF MT 2 WATTS 0.20 5% RT

Buy Now Datasheet
Wirewound Resistor, 0.2 Ohm, 2W, 5%, Full Reel; Resistance Ohmite - 65K1321 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
65K1321
Wirewound Resistor, 0.2 Ohm, 2W, 5%, Full Reel; Resistance Ohmite 65K1321
WIREWOUND RESISTOR, 0.2 OHM, 2W, 5%, FULL REEL; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 2W, 5%, FULL REEL; Resistance:0.2ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RW2S0CBR200JET RW2S0CBR200JETR-ND 65K1321
Product Name Wirewound Resistor Chip Resistor - Surface Mount Wirewound Resistor, 0.2 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) 4122 J-Lead
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient ? to 90 ±ppm/°C 90 ±ppm/°C 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details