Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2S0CBR020JET

Description
20 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
20 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2S0CBR020JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2S0CBR020JETR-ND
Chip Resistor - Surface Mount RW2S0CBR020JETR-ND
20 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

20 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor Wirewound, 0.02 Ohm, 2W, 5%; Resistance Ohmite - 64K6127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.02 Ohm, 2W, 5%; Resistance Ohmite
64K6127
Resistor Wirewound, 0.02 Ohm, 2W, 5%; Resistance Ohmite 64K6127
RESISTOR WIREWOUND, 0.02 OHM, 2W, 5%; Resistance:0.02ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.02 OHM, 2W, 5%; Resistance:0.02ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW2S0CBR020JETR-ND 64K6127
Product Name Chip Resistor - Surface Mount Resistor Wirewound, 0.02 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR24JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details