Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2R0DAR015JE

Description
15 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2R0DAR015JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2R0DAR015JE-ND
Chip Resistor - Surface Mount RW2R0DAR015JE-ND
15 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

15 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,0.015Ohms,100Wv,5+/-% Tol,4624-Case Rohs Compliant Ohmite - 64K6104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.015Ohms,100Wv,5+/-% Tol,4624-Case Rohs Compliant Ohmite
64K6104
Resistor,wirewound,0.015Ohms,100Wv,5+/-% Tol,4624-Case Rohs Compliant Ohmite 64K6104
Resistor,Wirewound,0 .015Ohms,100WV,5+/-% Tol,4624-Case RoHS Compliant: Yes

Resistor,Wirewound,0.015Ohms,100WV,5+/-% Tol,4624-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW2R0DAR015JE-ND 64K6104
Product Name Chip Resistor - Surface Mount Resistor,wirewound,0.015Ohms,100Wv,5+/-% Tol,4624-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4524 J-Lead
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP2R7GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details