Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2R0DAR100JET

Description
100 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-RW2R0DAR100JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW2R0DAR100JETTR-ND
Chip Resistor - Surface Mount 273-RW2R0DAR100JETTR-ND
100 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

100 mOhms ±5% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW2R0DAR100JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW2R0DAR100JETDKR-ND
Chip Resistor - Surface Mount 273-RW2R0DAR100JETDKR-ND
RES 0.1 OHM 5% 2W J LEAD

RES 0.1 OHM 5% 2W J LEAD

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-RW2R0DAR100JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-RW2R0DAR100JETCT-ND
Chip Resistor - Surface Mount 273-RW2R0DAR100JETCT-ND
RES 0.1 OHM 5% 2W J LEAD

RES 0.1 OHM 5% 2W J LEAD

Buy Now Datasheet
Thick Film Resistor - RW2R0DAR100JET - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
RW2R0DAR100JET
Thick Film Resistor RW2R0DAR100JET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 0.1 Ohm, 2W, 5%, Full Reel; Resistance Ohmite - 65K1312 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
65K1312
Wirewound Resistor, 0.1 Ohm, 2W, 5%, Full Reel; Resistance Ohmite 65K1312
WIREWOUND RESISTOR, 0.1 OHM, 2W, 5%, FULL REEL; Resistance:0.1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 2W, 5%, FULL REEL; Resistance:0.1ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound; Temperature Coefficient:± 90ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-RW2R0DAR100JETTR-ND RW2R0DAR100JET 65K1312
Product Name Chip Resistor - Surface Mount Thick Film Resistor Wirewound Resistor, 0.1 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Thick Film (Chip) Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4524 J-Lead
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details