Through Hole Resistor
RW 16X94 AN 47K 5% BO30NA e / BOX
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RW16X94A473JB00-ND | 70M5505 |
| Product Name | Chassis Mount Resistors | Rw 16X94 An 47K 5% Bo30Na E / Box Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |
| Tolerance | 5 +/- % |