Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S0CKR010DE

Description
10 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
Request a Quote Datasheet
Description
10 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S0CKR010DE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S0CKR010DE-ND
Chip Resistor - Surface Mount RW1S0CKR010DE-ND
10 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film

10 mOhms ±0.5% 1W Chip Resistor 4324 J-Lead (4 Terminals) Current Sense, Flame Proof, Moisture Resistant, Safety Thick Film

Buy Now Datasheet
Wirewound Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite - 64K6054 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite
64K6054
Wirewound Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite 64K6054
WIREWOUND RESISTOR, 0.01 OHM, 1W, 0.5%; Resistance:0.01ohm; Product Range:RW Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 1W, 0.5%; Resistance:0.01ohm; Product Range:RW Series; Resistor Case / Package:SMD; Power Rating:1W; Resistance Tolerance:± 0.5%; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RW1S0CKR010DE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW1S0CKR010DE
Resistors - Chip Resistor - Surface Mount RW1S0CKR010DE
RES 0.01 OHM 0.5% 1W

RES 0.01 OHM 0.5% 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RW1S0CKR010DE-ND 64K6054 RW1S0CKR010DE
Product Name Chip Resistor - Surface Mount Wirewound Resistor, 0.01 Ohm, 1W, 0.5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Wirewound Thick Film (Chip)
Mounting / Packaging 4324 J-Lead SMD 4324 J-Lead (4 Terminals)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details