RS-2B-300 1 1% RW79U1R00F B12
RS-2B-300 1 1% RW79U1R00F B12
Wirewound Resistors - Through Hole 3watts 1ohms 1%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW79U1R00FB12 | 541-RW79U1R00FB12-ND | RW79U1R00FB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - |
| Category / Application | Industrial | General Use | |
| Resistance Range | 1 ohms | 1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |