SURF MT 1.5 WATTS 1 5%
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES SMD 1 OHM 5% 1.5W J LEAD
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RW1S5CA1R00JE-ND | RW1S5CA1R00JE | RW1S5CA1R00JE |
| Product Name | Chip Resistor - Surface Mount | Wirewound Resistor | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | 3916 J-Lead | 3916 J-Lead | |
| Tolerance | 5 +/- % | 5 +/- % |