Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW3R0DBR015JE

Description
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW3R0DBR015JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW3R0DBR015JE-ND
Chip Resistor - Surface Mount RW3R0DBR015JE-ND
15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

15 mOhms ±5% 3W Chip Resistor 6327 J-Lead Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RW3R0DBR015JE-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6327 J-Lead
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5113FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details