RS-2C-23 3 5% RW69V3R0 B12
RS-2C-23 3 5% RW69V3R0 B12
Wirewound Resistors - Through Hole 3ohms 5% 3watts
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RW69V3R0B12 | 541-RW69V3R0B12-ND | RW69V3R0B12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Wirewound Resistors - |
| Category / Application | Industrial | General Use | |
| Resistance Range | 3 ohms | 3 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |