470 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
RESISTOR WIREWOUND, 0.47 OHM, 2W, 5%; Resistance:0.47ohm; Product Range:RW Series; Resistor Case / Package:-; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RW2S0CBR470JET-ND | 65K1324 |
| Product Name | Chip Resistor - Surface Mount | Resistor Wirewound, 0.47 Ohm, 2W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 J-Lead | |
| Resistance Range | 0.4700 ohms | 0.4700 ohms |