Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2R0DAR050FE

Description
50 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
50 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2R0DAR050FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2R0DAR050FE-ND
Chip Resistor - Surface Mount RW2R0DAR050FE-ND
50 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

50 mOhms ±1% 2W Chip Resistor 4524 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RW2R0DAR050FE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RW2R0DAR050FE
Resistors - Chip Resistor - Surface Mount RW2R0DAR050FE
RES 0.05 OHM 1% 2W J LEAD

RES 0.05 OHM 1% 2W J LEAD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number RW2R0DAR050FE-ND RW2R0DAR050FE
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4524 J-Lead 4524 J-Lead
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details