Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW1S5CAR015JET

Description
15 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
15 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW1S5CAR015JETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW1S5CAR015JETR-ND
Chip Resistor - Surface Mount RW1S5CAR015JETR-ND
15 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

15 mOhms ±5% 1.5W Chip Resistor 3916 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.015 Ohm, 1.5W, 5%; Filter Terminals Ohmite - 65K1298 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.015 Ohm, 1.5W, 5%; Filter Terminals Ohmite
65K1298
Resistor, Wirewound, 0.015 Ohm, 1.5W, 5%; Filter Terminals Ohmite 65K1298
RESISTOR, WIREWOUND, 0.015 OHM, 1.5W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Packaging Type:Tape And ReelRoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.015 OHM, 1.5W, 5%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; MSL:MSL 1 - Unlimited; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Max:125°C; Packaging Type:Tape And ReelRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW1S5CAR015JETR-ND 65K1298
Product Name Chip Resistor - Surface Mount Resistor, Wirewound, 0.015 Ohm, 1.5W, 5%; Filter Terminals Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3916 J-Lead Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details