Ohmite Manufacturing Co. Chip Resistor - Surface Mount RW2R0CBR010JE

Description
10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet
Description
10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RW2R0CBR010JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RW2R0CBR010JE-ND
Chip Resistor - Surface Mount RW2R0CBR010JE-ND
10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

10 mOhms ±5% 2W Chip Resistor 4122 J-Lead Current Sense Wirewound

Buy Now Datasheet
Resistor,wirewound,0.01Ohms,100Wv,5+/-% Tol,4123-Case Rohs Compliant Ohmite - 64K6088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,0.01Ohms,100Wv,5+/-% Tol,4123-Case Rohs Compliant Ohmite
64K6088
Resistor,wirewound,0.01Ohms,100Wv,5+/-% Tol,4123-Case Rohs Compliant Ohmite 64K6088
Resistor,Wirewound,0 .01Ohms,100WV,5+/-% Tol,4123-Case RoHS Compliant: Yes

Resistor,Wirewound,0.01Ohms,100WV,5+/-% Tol,4123-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RW2R0CBR010JE-ND 64K6088
Product Name Chip Resistor - Surface Mount Resistor,wirewound,0.01Ohms,100Wv,5+/-% Tol,4123-Case Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 J-Lead
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details